onsemi N-Channel 60V 45A 14 mOhm MOSFET Transistor 2SK3704

Description
Power MOSFET 60V 45A 14 mOhm Single N-Channel TO-220FP, 100-BLKBG Product overview: 2SK3704 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 45A, 14 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 45A, 14 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3704 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power MOSFET 60V 45A 14 mOhm Single N-Channel TO-220FP, 100-BLKBG Product overview: 2SK3704 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 45A, 14 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 45A, 14 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3704 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 60V 45A 14 mOhm MOSFET Transistor
278-2SK3704
N-Channel 60V 45A 14 mOhm MOSFET Transistor 278-2SK3704
Power MOSFET 60V 45A 14 mOhm Single N-Channel TO-220FP, 100-BLKBG Product overview: 2SK3704 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 45A, 14 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 45A, 14 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3704 can be used for catalog matching and distributor lookup.

Power MOSFET 60V 45A 14 mOhm Single N-Channel TO-220FP, 100-BLKBG Product overview: 2SK3704 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 45A, 14 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 45A, 14 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3704 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3704 - 1004742-2SK3704 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3704
1004742-2SK3704
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3704 1004742-2SK3704
Manufacturer: ON Semiconductor Win Source Part Number: 1004742-2SK3704 Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta), 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220ML Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 45A (Ta) Max Gate Charge: 67nC @ 10V Max Input Capacitance: 3500pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 14 mOhm @ 23A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1004742-2SK3704
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta), 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220ML
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 45A (Ta)
Max Gate Charge: 67nC @ 10V
Max Input Capacitance: 3500pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 14 mOhm @ 23A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 2SK3704-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2SK3704-ND
Single FETs, MOSFETs 2SK3704-ND
N-Channel 60V 45A (Ta) 2W (Ta), 30W (Tc) Through Hole TO-220ML

N-Channel 60V 45A (Ta) 2W (Ta), 30W (Tc) Through Hole TO-220ML

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK3704 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK3704
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK3704
MOSFET N-CH 60V 45A TO220ML

MOSFET N-CH 60V 45A TO220ML

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-2SK3704 1004742-2SK3704 2SK3704-ND 2SK3704
Product Name N-Channel 60V 45A 14 mOhm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3704 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 60 volts
PD 2000 to 30000 milliwatts
Unlock Full Specs
to access all available technical data