onsemi N-Channel 60V 30A 26 mOhm MOSFET Transistor 2SK3703

Description
Power MOSFET 60V 30A 26 mOhm Single N-Channel TO-220FP Product overview: 2SK3703 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 30A, 26 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 30A, 26 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3703 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Power MOSFET 60V 30A 26 mOhm Single N-Channel TO-220FP Product overview: 2SK3703 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 30A, 26 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 30A, 26 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3703 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 60V 30A 26 mOhm MOSFET Transistor
278-2SK3703
N-Channel 60V 30A 26 mOhm MOSFET Transistor 278-2SK3703
Power MOSFET 60V 30A 26 mOhm Single N-Channel TO-220FP Product overview: 2SK3703 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 30A, 26 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 30A, 26 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3703 can be used for catalog matching and distributor lookup.

Power MOSFET 60V 30A 26 mOhm Single N-Channel TO-220FP Product overview: 2SK3703 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 30A, 26 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 30A, 26 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3703 can be used for catalog matching and distributor lookup.

Supplier's Site
FETs - Single - 2SK3703 - 1127687-2SK3703 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - 2SK3703
1127687-2SK3703
FETs - Single - 2SK3703 1127687-2SK3703
Manufacturer: ON Semiconductor Win Source Part Number: 1127687-2SK3703 Packaging: Bulk Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220ML Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Homepage: www.ssdc-jp.com/eng/ Manufacturer Package: TO-220-3 Full Pack Power Dissipation (Maximum): 2W, 25W Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 60V Id - Continuous Drain Current: 30A Rds On (Maximum) at Id, Vgs: 26mOhm at 15A, 10V Gate Charge (Qg) (Maximum) at Vgs: 40nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 1780pF at 20V

Manufacturer: ON Semiconductor
Win Source Part Number: 1127687-2SK3703
Packaging: Bulk
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220ML
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.ssdc-jp.com/eng/
Manufacturer Package: TO-220-3 Full Pack
Power Dissipation (Maximum): 2W, 25W
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 60V
Id - Continuous Drain Current: 30A
Rds On (Maximum) at Id, Vgs: 26mOhm at 15A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 40nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 1780pF at 20V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK3703 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK3703
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK3703
MOSFET N-CH 60V 30A TO220ML

MOSFET N-CH 60V 30A TO220ML

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-2SK3703 1127687-2SK3703 2SK3703
Product Name N-Channel 60V 30A 26 mOhm MOSFET Transistor FETs - Single - 2SK3703 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel
V(BR)DSS 60 volts
PD 2000 to 25000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products