onsemi N-Channel 60V 30A TO-220 MOSFET Transistor 2SK3703-1E

Description
N-Channel Power MOSFET, 60V, 30A, 26mΩ, TO-220F-3SG, TO-220 Fullpack, 3-Lead / TO-220F-3FG, 50-TUBE Product overview: 2SK3703-1E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 30A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 30A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3703-1E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel Power MOSFET, 60V, 30A, 26mΩ, TO-220F-3SG, TO-220 Fullpack, 3-Lead / TO-220F-3FG, 50-TUBE Product overview: 2SK3703-1E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 30A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 30A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3703-1E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 60V 30A TO-220 MOSFET Transistor
278-2SK3703-1E
N-Channel 60V 30A TO-220 MOSFET Transistor 278-2SK3703-1E
N-Channel Power MOSFET, 60V, 30A, 26mΩ, TO-220F-3SG, TO-220 Fullpack, 3-Lead / TO-220F-3FG, 50-TUBE Product overview: 2SK3703-1E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 30A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 30A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3703-1E can be used for catalog matching and distributor lookup.

N-Channel Power MOSFET, 60V, 30A, 26mΩ, TO-220F-3SG, TO-220 Fullpack, 3-Lead / TO-220F-3FG, 50-TUBE Product overview: 2SK3703-1E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 30A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 30A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3703-1E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3703-1E - 1004741-2SK3703-1E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3703-1E
1004741-2SK3703-1E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3703-1E 1004741-2SK3703-1E
Manufacturer: ON Semiconductor Win Source Part Number: 1004741-2SK3703-1E Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta), 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220F-3SG Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 30A (Ta) Max Gate Charge: 40nC @ 10V Max Input Capacitance: 1780pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 26 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1004741-2SK3703-1E
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta), 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220F-3SG
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 30A (Ta)
Max Gate Charge: 40nC @ 10V
Max Input Capacitance: 1780pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 26 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Mosfet, N-Ch, 60V, 30A, To-220F-3Sg; Channel Type Onsemi - 60W2033 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 30A, To-220F-3Sg; Channel Type Onsemi
60W2033
Mosfet, N-Ch, 60V, 30A, To-220F-3Sg; Channel Type Onsemi 60W2033
MOSFET, N-CH, 60V, 30A, TO-220F-3SG; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:30A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:- RoHS Compliant: Yes

MOSFET, N-CH, 60V, 30A, TO-220F-3SG; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:30A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK3703-1E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK3703-1E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK3703-1E
MOSFET N-CH 60V 30A TO220F-3SG

MOSFET N-CH 60V 30A TO220F-3SG

Supplier's Site
MOSFET NCH 4V DRIVE SERIES - 598-2SK3703-1E - Utmel Electronic Limited
Hong Kong, China
MOSFET NCH 4V DRIVE SERIES
598-2SK3703-1E
MOSFET NCH 4V DRIVE SERIES 598-2SK3703-1E
MOSFET NCH 4V DRIVE SERIES

MOSFET NCH 4V DRIVE SERIES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NCH 4V DRIVE SERIES

MOSFET NCH 4V DRIVE SERIES

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-2SK3703-1E 1004741-2SK3703-1E 60W2033 2SK3703-1E 598-2SK3703-1E 2SK3703-1E
Product Name N-Channel 60V 30A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3703-1E Mosfet, N-Ch, 60V, 30A, To-220F-3Sg; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET NCH 4V DRIVE SERIES MOSFET
Polarity N-Channel; N-Channel
V(BR)DSS 60 volts 60 volts
PD 2000 to 25000 milliwatts 25000 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data