onsemi Discrete Semiconductor Products 2SK3702JS

Description
Manufacturer: ON Semiconductor Win Source Part Number: 160248-2SK3702JS Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3702JS Alternative Parts (Cross-Reference): STP30NE06LFP; STP30NE06FP; SiHLIZ34G-E3; SiHLIZ34G; Introduction Date: December 11, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 160248-2SK3702JS Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3702JS Alternative Parts (Cross-Reference): STP30NE06LFP; STP30NE06FP; SiHLIZ34G-E3; SiHLIZ34G; Introduction Date: December 11, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 160248-2SK3702JS - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
160248-2SK3702JS
Discrete Semiconductor Products 160248-2SK3702JS
Manufacturer: ON Semiconductor Win Source Part Number: 160248-2SK3702JS Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3702JS Alternative Parts (Cross-Reference): STP30NE06LFP; STP30NE06FP; SiHLIZ34G-E3; SiHLIZ34G; Introduction Date: December 11, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 160248-2SK3702JS
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK3702JS
Alternative Parts (Cross-Reference): STP30NE06LFP; STP30NE06FP; SiHLIZ34G-E3; SiHLIZ34G;
Introduction Date: December 11, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
60V 18A MOSFET Transistor
288-2SK3702JS
60V 18A MOSFET Transistor 288-2SK3702JS
Trans MOSFET N-CH Si 60V 18A 3-Pin(3+Tab) TO-220ML(LS) Product overview: 2SK3702JS from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 18A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3702JS can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 60V 18A 3-Pin(3+Tab) TO-220ML(LS) Product overview: 2SK3702JS from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 18A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3702JS can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 160248-2SK3702JS 288-2SK3702JS
Product Name Discrete Semiconductor Products 60V 18A MOSFET Transistor
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data