onsemi JFETs (Junction Field Effect) - 2SK3666-2-TB-E 2SK3666-2-TB-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1004740-2SK3666-2-TB -E Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Current - Drain (Idss) @ Vds (Vgs=0): 600μA @ 10V Current Drain (Id) - Max: 10mA Voltage - Cutoff (VGS off) @ Id: 180mV @ 1μA Resistance - RDS(On): 200 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 3-CP Maximum Power Dissipation: 200mW Drain-Source Breakdown Voltage: 30V Max Input Capacitance: 4pF @ 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1004740-2SK3666-2-TB -E Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Current - Drain (Idss) @ Vds (Vgs=0): 600μA @ 10V Current Drain (Id) - Max: 10mA Voltage - Cutoff (VGS off) @ Id: 180mV @ 1μA Resistance - RDS(On): 200 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 3-CP Maximum Power Dissipation: 200mW Drain-Source Breakdown Voltage: 30V Max Input Capacitance: 4pF @ 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs (Junction Field Effect) - 2SK3666-2-TB-E - 1004740-2SK3666-2-TB-E - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - 2SK3666-2-TB-E
1004740-2SK3666-2-TB-E
JFETs (Junction Field Effect) - 2SK3666-2-TB-E 1004740-2SK3666-2-TB-E
Manufacturer: ON Semiconductor Win Source Part Number: 1004740-2SK3666-2-TB -E Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Current - Drain (Idss) @ Vds (Vgs=0): 600μA @ 10V Current Drain (Id) - Max: 10mA Voltage - Cutoff (VGS off) @ Id: 180mV @ 1μA Resistance - RDS(On): 200 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 3-CP Maximum Power Dissipation: 200mW Drain-Source Breakdown Voltage: 30V Max Input Capacitance: 4pF @ 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1004740-2SK3666-2-TB-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: N-Channel
Current - Drain (Idss) @ Vds (Vgs=0): 600μA @ 10V
Current Drain (Id) - Max: 10mA
Voltage - Cutoff (VGS off) @ Id: 180mV @ 1μA
Resistance - RDS(On): 200 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-CP
Maximum Power Dissipation: 200mW
Drain-Source Breakdown Voltage: 30V
Max Input Capacitance: 4pF @ 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 10mA Bipolar Transistor
288-2SK3666-2-TB-E
30V 10mA Bipolar Transistor 288-2SK3666-2-TB-E
Trans JFET N-CH 30V 10mA Si 3-Pin SC-59 T/R Product overview: 2SK3666-2-TB-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10mA. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 10mA, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3666-2-TB-E can be used for catalog matching and distributor lookup.

Trans JFET N-CH 30V 10mA Si 3-Pin SC-59 T/R Product overview: 2SK3666-2-TB-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10mA. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 10mA, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3666-2-TB-E can be used for catalog matching and distributor lookup.

Supplier's Site
JFETs - 488-2SK3666-2-TB-ETR-ND - DigiKey
Thief River Falls, MN, United States
JFET NCH 30V 200MW 3CP

JFET NCH 30V 200MW 3CP

Buy Now Datasheet
JFET SWITCHING DEVICE

JFET SWITCHING DEVICE

Buy Now Datasheet
JFET NCH 30V 200MW 3CP

JFET NCH 30V 200MW 3CP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - JFETs - 2SK3666-2-TB-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
2SK3666-2-TB-E
Discrete Semiconductor Products - Transistors - JFETs 2SK3666-2-TB-E
JFET NCH 30V 200MW 3CP

JFET NCH 30V 200MW 3CP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Transistors Transistors RF Transistors
Product Number 1004740-2SK3666-2-TB-E 288-2SK3666-2-TB-E 488-2SK3666-2-TB-ETR-ND 2SK3666-2-TB-E 2SK3666-2-TB-E 2SK3666-2-TB-E
Product Name JFETs (Junction Field Effect) - 2SK3666-2-TB-E 30V 10mA Bipolar Transistor JFETs JFET JFETs Discrete Semiconductor Products - Transistors - JFETs
Transistor Type JFET JFET JFET
Polarity N-Channel; N-Channel
Package Type SOT3; 3-CP
Unlock Full Specs
to access all available technical data