onsemi Discrete Semiconductor Products 2SK3491

Description
Manufacturer: ON Semiconductor Win Source Part Number: 160094-2SK3491 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3491 Alternative Parts (Cross-Reference): 2SK4081-S15-AY; 2SK4070-S27-AY; 2SK4070-S15-AY; 2SK4081(1)-S27-AY; Introduction Date: March 04, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 160094-2SK3491 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3491 Alternative Parts (Cross-Reference): 2SK4081-S15-AY; 2SK4070-S27-AY; 2SK4070-S15-AY; 2SK4081(1)-S27-AY; Introduction Date: March 04, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 160094-2SK3491 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
160094-2SK3491
Discrete Semiconductor Products 160094-2SK3491
Manufacturer: ON Semiconductor Win Source Part Number: 160094-2SK3491 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK3491 Alternative Parts (Cross-Reference): 2SK4081-S15-AY; 2SK4070-S27-AY; 2SK4070-S15-AY; 2SK4081(1)-S27-AY; Introduction Date: March 04, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 160094-2SK3491
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK3491
Alternative Parts (Cross-Reference): 2SK4081-S15-AY; 2SK4070-S27-AY; 2SK4070-S15-AY; 2SK4081(1)-S27-AY;
Introduction Date: March 04, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now
Singapore
600V 1A MOSFET Transistor
288-2SK3491
600V 1A MOSFET Transistor 288-2SK3491
Trans MOSFET N-CH Si 600V 1A 3-Pin(3+Tab) TP Product overview: 2SK3491 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 1A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3491 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 600V 1A 3-Pin(3+Tab) TP Product overview: 2SK3491 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 1A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK3491 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 160094-2SK3491 288-2SK3491
Product Name Discrete Semiconductor Products 600V 1A MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF1018E-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD NANOPOWER™ MATCHED PAIR - ALD310702ASCL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS -8 volts
View Details
4 suppliers
CSD17483F4 30V, N-Channel FemtoFET?MOSFET - CSD17483F4T - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
IDSS 5000 milliamps
View Details
8 suppliers