onsemi Discrete Semiconductor Products 2SK2951-TD-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 038932-2SK2951-TD-E Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK2951 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 038932-2SK2951-TD-E Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK2951 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 038932-2SK2951-TD-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
038932-2SK2951-TD-E
Discrete Semiconductor Products 038932-2SK2951-TD-E
Manufacturer: ON Semiconductor Win Source Part Number: 038932-2SK2951-TD-E Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK2951 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 038932-2SK2951-TD-E
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK2951
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
200V 1A MOSFET Transistor
288-2SK2951-TD-E
200V 1A MOSFET Transistor 288-2SK2951-TD-E
Trans MOSFET N-CH Si 200V 1A 4-Pin(3+Tab) Case PCP Product overview: 2SK2951-TD-E from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 1A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2951-TD-E can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 200V 1A 4-Pin(3+Tab) Case PCP Product overview: 2SK2951-TD-E from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 1A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2951-TD-E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 038932-2SK2951-TD-E 288-2SK2951-TD-E
Product Name Discrete Semiconductor Products 200V 1A MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD19534Q5A 100V, N-Channel NexFET Power MOSFET - CSD19534Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 137000 milliamps
View Details
9 suppliers
Dual N-channel 100 V, 121 mΩ standard level MOSFET - BUK7K134-100EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
IDSS 9800 milliamps
View Details
6 suppliers
Dual N-Channel Matched MOSFET Pair - ALD1101SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers