onsemi Discrete Semiconductor Products 2SK2911

Description
Manufacturer: ON Semiconductor Win Source Part Number: 159694-2SK2911 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK2911 Alternative Parts (Cross-Reference): VN2110K1-G; VN2110K1; 2N6661JTVLP02; 2N6661JTX01; Introduction Date: August 26, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 159694-2SK2911 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK2911 Alternative Parts (Cross-Reference): VN2110K1-G; VN2110K1; 2N6661JTVLP02; 2N6661JTX01; Introduction Date: August 26, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 159694-2SK2911 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159694-2SK2911
Discrete Semiconductor Products 159694-2SK2911
Manufacturer: ON Semiconductor Win Source Part Number: 159694-2SK2911 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK2911 Alternative Parts (Cross-Reference): VN2110K1-G; VN2110K1; 2N6661JTVLP02; 2N6661JTX01; Introduction Date: August 26, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 159694-2SK2911
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK2911
Alternative Parts (Cross-Reference): VN2110K1-G; VN2110K1; 2N6661JTVLP02; 2N6661JTX01;
Introduction Date: August 26, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
100V 0.25A MOSFET Transistor
288-2SK2911
100V 0.25A MOSFET Transistor 288-2SK2911
Trans MOSFET N-CH Si 100V 0.25A 3-Pin CP Product overview: 2SK2911 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 0.25A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2911 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 100V 0.25A 3-Pin CP Product overview: 2SK2911 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 0.25A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2911 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 159694-2SK2911 288-2SK2911
Product Name Discrete Semiconductor Products 100V 0.25A MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data