onsemi 20V 0.8A MOSFET Transistor 2SK2909

Description
Trans MOSFET N-CH 20V 0.8A 3-Pin CP Product overview: 2SK2909 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.8A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2909 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 20V 0.8A 3-Pin CP Product overview: 2SK2909 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.8A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2909 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 0.8A MOSFET Transistor
288-2SK2909
20V 0.8A MOSFET Transistor 288-2SK2909
Trans MOSFET N-CH 20V 0.8A 3-Pin CP Product overview: 2SK2909 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.8A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2909 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 20V 0.8A 3-Pin CP Product overview: 2SK2909 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.8A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2909 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 159689-2SK2909 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159689-2SK2909
Discrete Semiconductor Products 159689-2SK2909
Manufacturer: ON Semiconductor Win Source Part Number: 159689-2SK2909 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK2909 Alternative Parts (Cross-Reference): CPH3417; Introduction Date: August 26, 2004 Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 159689-2SK2909
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK2909
Alternative Parts (Cross-Reference): CPH3417;
Introduction Date: August 26, 2004
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SK2909 159689-2SK2909
Product Name 20V 0.8A MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Dual N-Channel and Dual P-Channel Matched MOSFET Pair - ALD1103SBL - Advanced Linear Devices, Inc.
Specs
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
IDSS -16 to 40 milliamps
View Details
4 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 94-3660PBF - Acme Chip Technology Co., Limited
Specs
V(BR)DSS 100 volts
IDSS 4500 milliamps
Package Type 8-SOIC (0.154, 3.90mm Width)
View Details
CSD17302Q5A 30V N Channel NexFET? Power MOSFET - CSD17302Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0090 ohms
View Details
8 suppliers