Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037718-2SK2628ALS
Drain to Source Voltage (Vdss): 600 V
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1037718-2SK2628ALS |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2628ALS |
| Package Type | TO-220; SOT3 |