onsemi 600V 4A MOSFET Transistor 2SK2625LS

Description
Trans MOSFET N-CH Si 600V 4A 3-Pin(3+Tab) TO-220FI Product overview: 2SK2625LS from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2625LS can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH Si 600V 4A 3-Pin(3+Tab) TO-220FI Product overview: 2SK2625LS from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2625LS can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 4A MOSFET Transistor
288-2SK2625LS
600V 4A MOSFET Transistor 288-2SK2625LS
Trans MOSFET N-CH Si 600V 4A 3-Pin(3+Tab) TO-220FI Product overview: 2SK2625LS from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2625LS can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 600V 4A 3-Pin(3+Tab) TO-220FI Product overview: 2SK2625LS from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2625LS can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 159557-2SK2625LS - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159557-2SK2625LS
Discrete Semiconductor Products 159557-2SK2625LS
Manufacturer: ON Semiconductor Win Source Part Number: 159557-2SK2625LS Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK2625LS Alternative Parts (Cross-Reference): 2SK2137; 2SK4082-S17-AY; 2SK3114; 2SK3114-AZ; Introduction Date: October 30, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 159557-2SK2625LS
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK2625LS
Alternative Parts (Cross-Reference): 2SK2137; 2SK4082-S17-AY; 2SK3114; 2SK3114-AZ;
Introduction Date: October 30, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SK2625LS 159557-2SK2625LS
Product Name 600V 4A MOSFET Transistor Discrete Semiconductor Products
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data