Trans MOSFET N-CH 20V 12A 3-Pin (3+Tab) TP Product overview: 2SK2318 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 12A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2318 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 159415-2SK2318
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK2318
Introduction Date: February 20, 2002
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 288-2SK2318 | 159415-2SK2318 |
| Product Name | 20V 12A MOSFET Transistor | Discrete Semiconductor Products |
| Package Type | SOT3 |