onsemi Discrete Semiconductor Products 2SK2316

Description
Manufacturer: ON Semiconductor Win Source Part Number: 159414-2SK2316 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK2316 Introduction Date: August 26, 2004 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 159414-2SK2316 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK2316 Introduction Date: August 26, 2004 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 159414-2SK2316 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159414-2SK2316
Discrete Semiconductor Products 159414-2SK2316
Manufacturer: ON Semiconductor Win Source Part Number: 159414-2SK2316 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK2316 Introduction Date: August 26, 2004 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 159414-2SK2316
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK2316
Introduction Date: August 26, 2004
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
20V 2A MOSFET Transistor
288-2SK2316
20V 2A MOSFET Transistor 288-2SK2316
Trans MOSFET N-CH 20V 2A 4-Pin (3+Tab) PCP Product overview: 2SK2316 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2316 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 20V 2A 4-Pin (3+Tab) PCP Product overview: 2SK2316 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK2316 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 159414-2SK2316 288-2SK2316
Product Name Discrete Semiconductor Products 20V 2A MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data