onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2011 2SK2011

Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 1127176-2SK2011 Manufacturer Homepage: www.ssdc-jp.com/eng/ Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 1127176-2SK2011 Manufacturer Homepage: www.ssdc-jp.com/eng/ Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2011 - 1127176-2SK2011 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2011
1127176-2SK2011
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2011 1127176-2SK2011
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 1127176-2SK2011 Manufacturer Homepage: www.ssdc-jp.com/eng/ Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 1127176-2SK2011
Manufacturer Homepage: www.ssdc-jp.com/eng/
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK2011 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK2011
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK2011
N-CHANNEL POWER MOSFET

N-CHANNEL POWER MOSFET

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 1127176-2SK2011 2SK2011
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2011 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 20 GHz, 1600 um Discrete GaAs pHEMT Die - QPD2160D - Qorvo
Specs
Transistor Type PHEMT
Transistor Technology / Material DC - 20 GHz, 1600 um Discrete GaAs pHEMT Die
Transistor Grade / Operating Range Military
View Details
2 suppliers
Single FETs, MOSFETs - 64-8016-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
View Details
2 suppliers
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details