onsemi Discrete Semiconductor Products 2SK1906

Description
Manufacturer: ON Semiconductor Win Source Part Number: 159203-2SK1906 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1906 Alternative Parts (Cross-Reference): 2SK2461-A; 2SK1292; 2SK2461; 2SK2461-AZ; Introduction Date: September 04, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 159203-2SK1906 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1906 Alternative Parts (Cross-Reference): 2SK2461-A; 2SK1292; 2SK2461; 2SK2461-AZ; Introduction Date: September 04, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 159203-2SK1906 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159203-2SK1906
Discrete Semiconductor Products 159203-2SK1906
Manufacturer: ON Semiconductor Win Source Part Number: 159203-2SK1906 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1906 Alternative Parts (Cross-Reference): 2SK2461-A; 2SK1292; 2SK2461; 2SK2461-AZ; Introduction Date: September 04, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 159203-2SK1906
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK1906
Alternative Parts (Cross-Reference): 2SK2461-A; 2SK1292; 2SK2461; 2SK2461-AZ;
Introduction Date: September 04, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
100V 20A MOSFET Transistor
288-2SK1906
100V 20A MOSFET Transistor 288-2SK1906
Trans MOSFET N-CH Si 100V 20A 3-Pin(3+Tab) TO-220ML Product overview: 2SK1906 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 20A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1906 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 100V 20A 3-Pin(3+Tab) TO-220ML Product overview: 2SK1906 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 20A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1906 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 159203-2SK1906 288-2SK1906
Product Name Discrete Semiconductor Products 100V 20A MOSFET Transistor
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data