onsemi Discrete Semiconductor Products 2SK1848

Description
Manufacturer: ON Semiconductor Win Source Part Number: 159181-2SK1848 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1848 Alternative Parts (Cross-Reference): RHK003N06FRAT146; 2SK1062(TE85L); 2SK1062(TE85R,F); 2SK1062(T5LND,F); Introduction Date: February 20, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 159181-2SK1848 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1848 Alternative Parts (Cross-Reference): RHK003N06FRAT146; 2SK1062(TE85L); 2SK1062(TE85R,F); 2SK1062(T5LND,F); Introduction Date: February 20, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 159181-2SK1848 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
159181-2SK1848
Discrete Semiconductor Products 159181-2SK1848
Manufacturer: ON Semiconductor Win Source Part Number: 159181-2SK1848 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1848 Alternative Parts (Cross-Reference): RHK003N06FRAT146; 2SK1062(TE85L); 2SK1062(TE85R,F); 2SK1062(T5LND,F); Introduction Date: February 20, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 159181-2SK1848
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK1848
Alternative Parts (Cross-Reference): RHK003N06FRAT146; 2SK1062(TE85L); 2SK1062(TE85R,F); 2SK1062(T5LND,F);
Introduction Date: February 20, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
60V 0.4A MOSFET Transistor
288-2SK1848
60V 0.4A MOSFET Transistor 288-2SK1848
Trans MOSFET N-CH Si 60V 0.4A 3-Pin Case CP Product overview: 2SK1848 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.4A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1848 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 60V 0.4A 3-Pin Case CP Product overview: 2SK1848 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.4A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1848 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 159181-2SK1848 288-2SK1848
Product Name Discrete Semiconductor Products 60V 0.4A MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMBG120R080M1XTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
2 suppliers
20 V, P-channel Trench MOSFET - BUK4D122-20PX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -20 volts
IDSS -3200 milliamps
View Details
2 suppliers
PMIC - PMIC - Gate Drivers - TPS2812DRG4 - 1111562-TPS2812DRG4 - Win Source Electronics
Specs
Polarity N-Channel; P-Channel
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3; 8-SOIC
View Details