onsemi 4V MOSFET Transistor 2SK1847-TB-E

Description
NCH 4V DRIVE SERIES Product overview: 2SK1847-TB-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK1847-TB-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NCH 4V DRIVE SERIES Product overview: 2SK1847-TB-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK1847-TB-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4V MOSFET Transistor
278-2SK1847-TB-E
4V MOSFET Transistor 278-2SK1847-TB-E
NCH 4V DRIVE SERIES Product overview: 2SK1847-TB-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK1847-TB-E can be used for catalog matching and distributor lookup.

NCH 4V DRIVE SERIES Product overview: 2SK1847-TB-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK1847-TB-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK1847-TB-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK1847-TB-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK1847-TB-E
NCH 4V DRIVE SERIES

NCH 4V DRIVE SERIES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-2SK1847-TB-E 2SK1847-TB-E
Product Name 4V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Bulk
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
 - AUIRFR8401TRL - Rochester Electronics
Specs
Polarity N-Channel
Package Type PG-TO252-3
Packing Method Tape Reel; Tape & Reel
View Details
7 suppliers
DC - 6 GHz, 10 Watt, 32 V GaN RF Power Transistor - T1G6001032-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details