onsemi Discrete Semiconductor Products 2SK1463

Description
Manufacturer: ON Semiconductor Win Source Part Number: 158996-2SK1463 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1463 Alternative Parts (Cross-Reference): 2SK1613; 2SK2673; 2SK1859; 2SK1859-E; Introduction Date: June 16, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 158996-2SK1463 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1463 Alternative Parts (Cross-Reference): 2SK1613; 2SK2673; 2SK1859; 2SK1859-E; Introduction Date: June 16, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 158996-2SK1463 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158996-2SK1463
Discrete Semiconductor Products 158996-2SK1463
Manufacturer: ON Semiconductor Win Source Part Number: 158996-2SK1463 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1463 Alternative Parts (Cross-Reference): 2SK1613; 2SK2673; 2SK1859; 2SK1859-E; Introduction Date: June 16, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 158996-2SK1463
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK1463
Alternative Parts (Cross-Reference): 2SK1613; 2SK2673; 2SK1859; 2SK1859-E;
Introduction Date: June 16, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
900V 4.5A MOSFET Transistor
288-2SK1463
900V 4.5A MOSFET Transistor 288-2SK1463
Trans MOSFET N-CH Si 900V 4.5A 3-Pin(3+Tab) TO-3PML Product overview: 2SK1463 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 4.5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1463 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 900V 4.5A 3-Pin(3+Tab) TO-3PML Product overview: 2SK1463 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 4.5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1463 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 158996-2SK1463 288-2SK1463
Product Name Discrete Semiconductor Products 900V 4.5A MOSFET Transistor
Package Type TO-3; SOT3
Unlock Full Specs
to access all available technical data