onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1454 2SK1454

Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037610-2SK1454 Power Dissipation: 250 W Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage RoHS: Compliant Continuous Drain Current (ID): 30 A
Request a Quote
Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037610-2SK1454 Power Dissipation: 250 W Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage RoHS: Compliant Continuous Drain Current (ID): 30 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1454 - 1037610-2SK1454 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1454
1037610-2SK1454
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1454 1037610-2SK1454
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037610-2SK1454 Power Dissipation: 250 W Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage RoHS: Compliant Continuous Drain Current (ID): 30 A

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037610-2SK1454
Power Dissipation: 250 W
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Continuous Drain Current (ID): 30 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1037610-2SK1454
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1454
Package Type TO-3; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB1165S - 906321-2SB1165S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details