onsemi Discrete Semiconductor Products 2SK1453

Description
Manufacturer: ON Semiconductor Win Source Part Number: 158993-2SK1453 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1453 Alternative Parts (Cross-Reference): 2SK1628; 2SK1628-E; STW19NM50N; STW20NM50FD; Introduction Date: June 07, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 158993-2SK1453 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1453 Alternative Parts (Cross-Reference): 2SK1628; 2SK1628-E; STW19NM50N; STW20NM50FD; Introduction Date: June 07, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 158993-2SK1453 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158993-2SK1453
Discrete Semiconductor Products 158993-2SK1453
Manufacturer: ON Semiconductor Win Source Part Number: 158993-2SK1453 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1453 Alternative Parts (Cross-Reference): 2SK1628; 2SK1628-E; STW19NM50N; STW20NM50FD; Introduction Date: June 07, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 158993-2SK1453
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK1453
Alternative Parts (Cross-Reference): 2SK1628; 2SK1628-E; STW19NM50N; STW20NM50FD;
Introduction Date: June 07, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
450V 16A MOSFET Transistor
288-2SK1453
450V 16A MOSFET Transistor 288-2SK1453
Trans MOSFET N-CH Si 450V 16A 3-Pin(3+Tab) TO-3PML Product overview: 2SK1453 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 16A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1453 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 450V 16A 3-Pin(3+Tab) TO-3PML Product overview: 2SK1453 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 16A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1453 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 158993-2SK1453 288-2SK1453
Product Name Discrete Semiconductor Products 450V 16A MOSFET Transistor
Package Type TO-3; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

 - 2EDN8533RXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TSSOP-8
Packing Method Tape Reel; Tape & Reel
View Details
QUAD/DUAL N-CHANNEL MATCHED PAIR MOSFET ARRAY - ALD1107SBL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers
Specs
V(BR)DSS 30 volts
IDSS 20000 milliamps
Packing Method Bulk; Bulk
View Details