onsemi Discrete Semiconductor Products 2SK1449

Description
Manufacturer: ON Semiconductor Win Source Part Number: 158992-2SK1449 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1449 Alternative Parts (Cross-Reference): 2SK2367; 2SK2367-A; TSM15N50CNC0; 2SK1165; Introduction Date: June 05, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 158992-2SK1449 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1449 Alternative Parts (Cross-Reference): 2SK2367; 2SK2367-A; TSM15N50CNC0; 2SK1165; Introduction Date: June 05, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 158992-2SK1449 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158992-2SK1449
Discrete Semiconductor Products 158992-2SK1449
Manufacturer: ON Semiconductor Win Source Part Number: 158992-2SK1449 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1449 Alternative Parts (Cross-Reference): 2SK2367; 2SK2367-A; TSM15N50CNC0; 2SK1165; Introduction Date: June 05, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 158992-2SK1449
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK1449
Alternative Parts (Cross-Reference): 2SK2367; 2SK2367-A; TSM15N50CNC0; 2SK1165;
Introduction Date: June 05, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK1449 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK1449
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK1449
2SK1449 - N-CHANNEL SILICON MOSF

2SK1449 - N-CHANNEL SILICON MOSF

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 158992-2SK1449 2SK1449
Product Name Discrete Semiconductor Products Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-3; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

40V 240A MOSFET Transistor - 278-AUIRFS8409-7P - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
9 suppliers