onsemi JFETs (Junction Field Effect) - 2SK1446LS 2SK1446LS

Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 17354-2SK1446LS Family Name: 2SK1446LS Alternative Parts (Cross-Reference): 2SK3515-01MR; TSM9NB50CIC0; 2SK3309(Q); 2SK3309(TE24L); Introduction Date: November 08, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 17354-2SK1446LS Family Name: 2SK1446LS Alternative Parts (Cross-Reference): 2SK3515-01MR; TSM9NB50CIC0; 2SK3309(Q); 2SK3309(TE24L); Introduction Date: November 08, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
JFETs (Junction Field Effect) - 2SK1446LS - 17354-2SK1446LS - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - 2SK1446LS
17354-2SK1446LS
JFETs (Junction Field Effect) - 2SK1446LS 17354-2SK1446LS
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 17354-2SK1446LS Family Name: 2SK1446LS Alternative Parts (Cross-Reference): 2SK3515-01MR; TSM9NB50CIC0; 2SK3309(Q); 2SK3309(TE24L); Introduction Date: November 08, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 17354-2SK1446LS
Family Name: 2SK1446LS
Alternative Parts (Cross-Reference): 2SK3515-01MR; TSM9NB50CIC0; 2SK3309(Q); 2SK3309(TE24L);
Introduction Date: November 08, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 17354-2SK1446LS
Product Name JFETs (Junction Field Effect) - 2SK1446LS
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 94-3316 - Acme Chip Technology Co., Limited
Specs
V(BR)DSS 55 volts
IDSS 2000 milliamps
Package Type TO-261-4, TO-261AA
View Details
MOSFETs - 1658329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT323; Sot-323 (sc-70)
View Details
60 V, 350 mA N-channel Trench MOSFET - 2N7002BKVL - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 350000 milliamps
View Details
9 suppliers
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114804PCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers