onsemi JFETs (Junction Field Effect) - 2SK1439 2SK1439

Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 17352-2SK1439 Family Name: 2SK1439 Alternative Parts (Cross-Reference): PHP4N50E; PHP6ND50E; TSM5ND50CZC0; TSM5N50CZC0; Introduction Date: May 27, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 17352-2SK1439 Family Name: 2SK1439 Alternative Parts (Cross-Reference): PHP4N50E; PHP6ND50E; TSM5ND50CZC0; TSM5N50CZC0; Introduction Date: May 27, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
JFETs (Junction Field Effect) - 2SK1439 - 17352-2SK1439 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - 2SK1439
17352-2SK1439
JFETs (Junction Field Effect) - 2SK1439 17352-2SK1439
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 17352-2SK1439 Family Name: 2SK1439 Alternative Parts (Cross-Reference): PHP4N50E; PHP6ND50E; TSM5ND50CZC0; TSM5N50CZC0; Introduction Date: May 27, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 17352-2SK1439
Family Name: 2SK1439
Alternative Parts (Cross-Reference): PHP4N50E; PHP6ND50E; TSM5ND50CZC0; TSM5N50CZC0;
Introduction Date: May 27, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 17352-2SK1439
Product Name JFETs (Junction Field Effect) - 2SK1439
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
CSD17579Q3A CSD17579Q3A 30 V N-Channel NexFET? Power MOSFET - CSD17579Q3AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0142 ohms
View Details
6 suppliers
60 V, 310 mA N-channel Trench MOSFET - 2N7002BKW,115 - Nexperia B.V.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
View Details
6 suppliers
Single FETs, MOSFETs - AUIRF7805QTRTR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
4 suppliers