onsemi 60V 25A MOSFET Transistor 2SK1417

Description
Trans MOSFET N-CH Si 60V 25A 3-Pin(3+Tab) TO-220AB Product overview: 2SK1417 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 25A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1417 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH Si 60V 25A 3-Pin(3+Tab) TO-220AB Product overview: 2SK1417 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 25A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1417 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 25A MOSFET Transistor
288-2SK1417
60V 25A MOSFET Transistor 288-2SK1417
Trans MOSFET N-CH Si 60V 25A 3-Pin(3+Tab) TO-220AB Product overview: 2SK1417 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 25A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1417 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 60V 25A 3-Pin(3+Tab) TO-220AB Product overview: 2SK1417 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 25A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1417 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 158985-2SK1417 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158985-2SK1417
Discrete Semiconductor Products 158985-2SK1417
Manufacturer: ON Semiconductor Win Source Part Number: 158985-2SK1417 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1417 Alternative Parts (Cross-Reference): NP32N06CLD; 2SK2411; 2SK1290(AZ); BUK545-60A; Introduction Date: August 26, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 158985-2SK1417
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK1417
Alternative Parts (Cross-Reference): NP32N06CLD; 2SK2411; 2SK1290(AZ); BUK545-60A;
Introduction Date: August 26, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SK1417 158985-2SK1417
Product Name 60V 25A MOSFET Transistor Discrete Semiconductor Products
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data