Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 110282-2SJ683-TL-E
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Single
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: 150°C (TJ)
Package: 3-SMD, Flat Leads
Manufacturer Device Package: ZP
FET Type: MOSFET P-Channel, Metal Oxide
FET Feature: Standard
Drain to Source Voltage (Vdss): 60V
Current - Continuous Drain (Id) @ 25°C: 65A (Ta)
Rds On (Max) @ Id, Vgs: 10.5 mOhm @ 33A, 10V
Gate Charge (Qg) @ Vgs: 290nC @ 10V
Input Capacitance (Ciss) @ Vds: 15500pF @ 20V
Power - Max: 50W
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 110282-2SJ683-TL-E |
| Product Name | Discrete Semiconductor Products |