onsemi P-Channel -60V -38A MOSFET Transistor 2SJ661-DL-1E

Description
P-Channel Power MOSFET -60V, -38A, 39mΩ P-Channel Power MOSFET, -60V, -38A, 39mOhm, 800-REEL Product overview: 2SJ661-DL-1E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SJ661-DL-1E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel Power MOSFET -60V, -38A, 39mΩ P-Channel Power MOSFET, -60V, -38A, 39mOhm, 800-REEL Product overview: 2SJ661-DL-1E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SJ661-DL-1E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel -60V -38A MOSFET Transistor
278-2SJ661-DL-1E
P-Channel -60V -38A MOSFET Transistor 278-2SJ661-DL-1E
P-Channel Power MOSFET -60V, -38A, 39mΩ P-Channel Power MOSFET, -60V, -38A, 39mOhm, 800-REEL Product overview: 2SJ661-DL-1E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SJ661-DL-1E can be used for catalog matching and distributor lookup.

P-Channel Power MOSFET -60V, -38A, 39mΩ P-Channel Power MOSFET, -60V, -38A, 39mOhm, 800-REEL Product overview: 2SJ661-DL-1E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SJ661-DL-1E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 2SJ661-DL-1EOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2SJ661-DL-1EOSTR-ND
Single FETs, MOSFETs 2SJ661-DL-1EOSTR-ND
P-Channel 60V 38A (Ta) 1.65W (Ta), 65W (Tc) Surface Mount TO-263-2

P-Channel 60V 38A (Ta) 1.65W (Ta), 65W (Tc) Surface Mount TO-263-2

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SJ661-DL-1E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SJ661-DL-1E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SJ661-DL-1E
MOSFET P-CH 60V 38A TO263-2

MOSFET P-CH 60V 38A TO263-2

Supplier's Site
MOSFET PCH 4V DRIVE SERIES - 598-2SJ661-DL-1E - Utmel Electronic Limited
Hong Kong, China
MOSFET PCH 4V DRIVE SERIES
598-2SJ661-DL-1E
MOSFET PCH 4V DRIVE SERIES 598-2SJ661-DL-1E
MOSFET PCH 4V DRIVE SERIES

MOSFET PCH 4V DRIVE SERIES

Supplier's Site
Single FETs, MOSFETs - 2SJ661-DL-1E - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
2SJ661-DL-1E
Single FETs, MOSFETs 2SJ661-DL-1E
MOSFET P-CH 60V 38A TO263-2

MOSFET P-CH 60V 38A TO263-2

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET PCH 4V DRIVE SERIES

MOSFET PCH 4V DRIVE SERIES

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-2SJ661-DL-1E 2SJ661-DL-1EOSTR-ND 2SJ661-DL-1E 598-2SJ661-DL-1E 2SJ661-DL-1E 2SJ661-DL-1E
Product Name P-Channel -60V -38A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET PCH 4V DRIVE SERIES Single FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel; P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
V(BR)DSS -4 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB859C-E - 855128-2SB859C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 25 GHz, 10 Watt, 28 V GaN RF Transistor - TGF2936 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details