Manufacturer: ON Semiconductor
Win Source Part Number: 855358-2SJ661-1EX
Features: 38A (Tj)
Package: Tube
Part Status: Obsolete
Family Name: 2SJ661
Categories: Discrete Semiconductor Products
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
MOSFET P-CH I2PAK
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 855358-2SJ661-1EX | 2SJ661-1EX |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ661-1EX | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3 |