onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ659-DL-E 2SJ659-DL-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 743772-2SJ659-DL-E Manufacturer Homepage: www.onsemi.com Reference case: TO-263 Reference Date Code: 08+ Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 743772-2SJ659-DL-E Manufacturer Homepage: www.onsemi.com Reference case: TO-263 Reference Date Code: 08+ Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ659-DL-E - 743772-2SJ659-DL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ659-DL-E
743772-2SJ659-DL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ659-DL-E 743772-2SJ659-DL-E
Manufacturer: ON Semiconductor Win Source Part Number: 743772-2SJ659-DL-E Manufacturer Homepage: www.onsemi.com Reference case: TO-263 Reference Date Code: 08+ Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 743772-2SJ659-DL-E
Manufacturer Homepage: www.onsemi.com
Reference case: TO-263
Reference Date Code: 08+
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
4V MOSFET Transistor
278-2SJ659-DL-E
4V MOSFET Transistor 278-2SJ659-DL-E
PCH 4V DRIVE SERIES Product overview: 2SJ659-DL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SJ659-DL-E can be used for catalog matching and distributor lookup.

PCH 4V DRIVE SERIES Product overview: 2SJ659-DL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SJ659-DL-E can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SJ659-DL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SJ659-DL-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SJ659-DL-E
PCH 4V DRIVE SERIES

PCH 4V DRIVE SERIES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 743772-2SJ659-DL-E 278-2SJ659-DL-E 2SJ659-DL-E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ659-DL-E 4V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Bulk
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB1165S - 906321-2SB1165S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details