Transistor
Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 075579-2SJ655
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
TRANSISTOR,MOSFET,P-
MOSFET P-CH 100V 12A TO220ML
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 2SJ655 | 075579-2SJ655 | 278-2SJ655 | 2SJ655 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ655 | P-Channel 100V 12A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | TO-220; TO-220-3 | SOT3 | TO-220; TO-220-3 Full Pack |