P-Channel Power MOSFET, -60V, -28A, 38mΩ, 50-TUBE Product overview: 2SJ652-1E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -28A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SJ652-1E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 108024-2SJ652-1E
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2W (Ta), 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220F-3SG
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 28A (Ta)
Max Gate Charge: 80nC @ 10V
Max Input Capacitance: 4360pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 38 mOhm @ 14A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
MOSFET P-CH 60V 28A TO220F-3SG
MOSFET P-CH 60V 28A TO220F-3SG
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-2SJ652-1E | 108024-2SJ652-1E | 2SJ652-1E | 2SJ652-1E | 2SJ652-1E |
| Product Name | P-Channel -60V -28A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ652-1E | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | P-Channel; P-Channel | P-Channel; P-Channel | |||
| V(BR)DSS | 60 volts | 60 volts | |||
| PD | 2000 to 30000 milliwatts | 2000 milliwatts | |||
| TJ | 150 C (302 F) | 150 C (302 F) |