onsemi P-Channel 20A 60V 0.092ohm MOSFET Transistor 2SJ651

Description
20A, 60V, 0.092ohm, P-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220ML, 3 PIN Product overview: 2SJ651 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20A, 60V, 0.092ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20A, 60V, 0.092ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SJ651 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20A, 60V, 0.092ohm, P-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220ML, 3 PIN Product overview: 2SJ651 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20A, 60V, 0.092ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20A, 60V, 0.092ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SJ651 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 20A 60V 0.092ohm MOSFET Transistor
278-2SJ651
P-Channel 20A 60V 0.092ohm MOSFET Transistor 278-2SJ651
20A, 60V, 0.092ohm, P-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220ML, 3 PIN Product overview: 2SJ651 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20A, 60V, 0.092ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20A, 60V, 0.092ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SJ651 can be used for catalog matching and distributor lookup.

20A, 60V, 0.092ohm, P-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220ML, 3 PIN Product overview: 2SJ651 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 20A, 60V, 0.092ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20A, 60V, 0.092ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SJ651 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ651 - 075578-2SJ651 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ651
075578-2SJ651
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ651 075578-2SJ651
Manufacturer: ON Semiconductor Win Source Part Number: 075578-2SJ651 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 075578-2SJ651
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SJ651 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SJ651
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SJ651
MOSFET P-CH 60V 20A TO220ML

MOSFET P-CH 60V 20A TO220ML

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-2SJ651 075578-2SJ651 2SJ651
Product Name P-Channel 20A 60V 0.092ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ651 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRFR8405TRL - Rochester Electronics
Specs
Polarity N-Channel
Package Type PG-TO252-3
Packing Method Tape Reel; Tape & Reel
View Details
6 suppliers
2.5 - 2.7 GHz, 200 Watt, 48 V GaN RF Power Transistor - QPD2796 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 23 dB
Operating Frequency 2500 to 2700 MHz
View Details