onsemi 4V MOSFET Transistor 2SJ651-TH

Description
PCH 4V DRIVE SERIES Product overview: 2SJ651-TH from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SJ651-TH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PCH 4V DRIVE SERIES Product overview: 2SJ651-TH from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SJ651-TH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4V MOSFET Transistor - 278-2SJ651-TH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4V MOSFET Transistor
278-2SJ651-TH
4V MOSFET Transistor 278-2SJ651-TH
PCH 4V DRIVE SERIES Product overview: 2SJ651-TH from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SJ651-TH can be used for catalog matching and distributor lookup.

PCH 4V DRIVE SERIES Product overview: 2SJ651-TH from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SJ651-TH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ651-TH - 815399-2SJ651-TH - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ651-TH
815399-2SJ651-TH
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ651-TH 815399-2SJ651-TH
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 815399-2SJ651-TH Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 815399-2SJ651-TH
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SJ651-TH
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SJ651-TH
PCH 4V DRIVE SERIES

PCH 4V DRIVE SERIES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-2SJ651-TH 815399-2SJ651-TH 2SJ651-TH
Product Name 4V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ651-TH Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Bulk
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details