onsemi P-Channel 12A 60V 0.205ohm MOSFET Transistor 2SJ650

Description
12A, 60V, 0.205ohm, P-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220ML, 3 PIN Product overview: 2SJ650 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 12A, 60V, 0.205ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12A, 60V, 0.205ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SJ650 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12A, 60V, 0.205ohm, P-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220ML, 3 PIN Product overview: 2SJ650 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 12A, 60V, 0.205ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12A, 60V, 0.205ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SJ650 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 12A 60V 0.205ohm MOSFET Transistor
278-2SJ650
P-Channel 12A 60V 0.205ohm MOSFET Transistor 278-2SJ650
12A, 60V, 0.205ohm, P-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220ML, 3 PIN Product overview: 2SJ650 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 12A, 60V, 0.205ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12A, 60V, 0.205ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SJ650 can be used for catalog matching and distributor lookup.

12A, 60V, 0.205ohm, P-CHANNEL, Si, POWER, MOSFET, TO-220AB, TO-220ML, 3 PIN Product overview: 2SJ650 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 12A, 60V, 0.205ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12A, 60V, 0.205ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SJ650 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ650 - 075577-2SJ650 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ650
075577-2SJ650
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ650 075577-2SJ650
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 075577-2SJ650 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 075577-2SJ650
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SJ650 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SJ650
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SJ650
MOSFET P-CH 60V 12A TO220ML

MOSFET P-CH 60V 12A TO220ML

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-2SJ650 075577-2SJ650 2SJ650
Product Name P-Channel 12A 60V 0.205ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ650 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2000 milliwatts
Unlock Full Specs
to access all available technical data