onsemi 30V 8A MOSFET Transistor 2SJ646-N-TL-E

Description
Trans MOSFET P-CH Si 30V 8A Product overview: 2SJ646-N-TL-E from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ646-N-TL-E can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET P-CH Si 30V 8A Product overview: 2SJ646-N-TL-E from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ646-N-TL-E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 8A MOSFET Transistor
288-2SJ646-N-TL-E
30V 8A MOSFET Transistor 288-2SJ646-N-TL-E
Trans MOSFET P-CH Si 30V 8A Product overview: 2SJ646-N-TL-E from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ646-N-TL-E can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH Si 30V 8A Product overview: 2SJ646-N-TL-E from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ646-N-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 038926-2SJ646-N-TL-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
038926-2SJ646-N-TL-E
Discrete Semiconductor Products 038926-2SJ646-N-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 038926-2SJ646-N-TL-E Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ646 Alternative Parts (Cross-Reference): 2SJ646-TL-E; ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 038926-2SJ646-N-TL-E
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ646
Alternative Parts (Cross-Reference): 2SJ646-TL-E;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SJ646-N-TL-E 038926-2SJ646-N-TL-E
Product Name 30V 8A MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data