Small Signal Field-Effect Transistor, 4A, 60V, P-Channel MOSFET
Small Signal Field-Effect Transistor, 4A, 60V, P-Channel MOSFET
4A, 60V, P-CHANNEL MOSFET / Mosfet Array Product overview: 2SJ633-E from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 4A, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4A, 60V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-2SJ633-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 728948-2SJ633-E
Manufacturer Homepage: www.onsemi.com
Reference case: TO-251
Reference Date Code: 11+
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | RF MOSFET Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 2SJ633-E | 289-2SJ633-E | 728948-2SJ633-E |
| Product Name | P-Channel 4A 60V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ633-E | |
| Polarity | P-Channel |