onsemi 20V 6A SOT-89 MOSFET Transistor 2SJ613

Description
Trans MOSFET P-CH Si 20V 6A 4-Pin(3+Tab) SOT-89 Product overview: 2SJ613 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6A, SOT-89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6A, SOT-89, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ613 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET P-CH Si 20V 6A 4-Pin(3+Tab) SOT-89 Product overview: 2SJ613 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6A, SOT-89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6A, SOT-89, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ613 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 6A SOT-89 MOSFET Transistor
288-2SJ613
20V 6A SOT-89 MOSFET Transistor 288-2SJ613
Trans MOSFET P-CH Si 20V 6A 4-Pin(3+Tab) SOT-89 Product overview: 2SJ613 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6A, SOT-89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6A, SOT-89, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ613 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH Si 20V 6A 4-Pin(3+Tab) SOT-89 Product overview: 2SJ613 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6A, SOT-89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6A, SOT-89, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ613 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 158803-2SJ613 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158803-2SJ613
Discrete Semiconductor Products 158803-2SJ613
Manufacturer: ON Semiconductor Win Source Part Number: 158803-2SJ613 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ613 Alternative Parts (Cross-Reference): TSM2831CY; Introduction Date: September 10, 2002 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 158803-2SJ613
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ613
Alternative Parts (Cross-Reference): TSM2831CY;
Introduction Date: September 10, 2002
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SJ613 158803-2SJ613
Product Name 20V 6A SOT-89 MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3; SOT89
Unlock Full Specs
to access all available technical data

Similar Products

CSD88537ND 60-V Dual N-Channel NexFET Power MOSFET, CSD88537ND - CSD88537ND - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
IDSS 62000 milliamps
View Details
9 suppliers
MOSFETs - 2222880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type VDFN
View Details
Single FETs, MOSFETs - 1727-BUK7610-55AL,118CT-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers