onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ594 2SJ594

Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1194014-2SJ594 Drain to Source Voltage (Vdss): 60 V Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): 2SJ594.; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited RoHS: Compliant Continuous Drain Current (ID): 5 A
Request a Quote
Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1194014-2SJ594 Drain to Source Voltage (Vdss): 60 V Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): 2SJ594.; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited RoHS: Compliant Continuous Drain Current (ID): 5 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ594 - 1194014-2SJ594 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ594
1194014-2SJ594
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ594 1194014-2SJ594
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1194014-2SJ594 Drain to Source Voltage (Vdss): 60 V Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): 2SJ594.; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited RoHS: Compliant Continuous Drain Current (ID): 5 A

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1194014-2SJ594
Drain to Source Voltage (Vdss): 60 V
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): 2SJ594.;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Continuous Drain Current (ID): 5 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1194014-2SJ594
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ594
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1610-T2-A - 906305-2SA1610-T2-A - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Specs
Transistor Type MOSFET
View Details
 - 2PB709ARW,115 - Rochester Electronics
Specs
Transistor Type Bipolar RF; MOSFET RF
Polarity PNP
Package Type SOT323
View Details
3 suppliers