onsemi 60V 28A MOSFET Transistor 2SJ591LS

Description
Trans MOSFET P-CH Si 60V 28A 3-Pin(3+Tab) TO-220FI Product overview: 2SJ591LS from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 28A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ591LS can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET P-CH Si 60V 28A 3-Pin(3+Tab) TO-220FI Product overview: 2SJ591LS from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 28A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ591LS can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 28A MOSFET Transistor
288-2SJ591LS
60V 28A MOSFET Transistor 288-2SJ591LS
Trans MOSFET P-CH Si 60V 28A 3-Pin(3+Tab) TO-220FI Product overview: 2SJ591LS from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 28A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ591LS can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH Si 60V 28A 3-Pin(3+Tab) TO-220FI Product overview: 2SJ591LS from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 28A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ591LS can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 158757-2SJ591LS - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158757-2SJ591LS
Discrete Semiconductor Products 158757-2SJ591LS
Manufacturer: ON Semiconductor Win Source Part Number: 158757-2SJ591LS Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ591LS Alternative Parts (Cross-Reference): 2SJ649; 2SJ649-A; 2SJ649-AZ; 2SJ401; Introduction Date: January 11, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 158757-2SJ591LS
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ591LS
Alternative Parts (Cross-Reference): 2SJ649; 2SJ649-A; 2SJ649-AZ; 2SJ401;
Introduction Date: January 11, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SJ591LS 158757-2SJ591LS
Product Name 60V 28A MOSFET Transistor Discrete Semiconductor Products
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

 - LM5109ASD - Rochester Electronics
Specs
Package Type SOLCC8
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 06N60C3 - 147072-06N60C3 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 650 volts
PD 74000 milliwatts
View Details
2 suppliers
MOSFETs - 1826915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT323; Sot-323
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7511-55B,127 - 1025216-BUK7511-55B,127 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 157000 milliwatts
View Details
3 suppliers