onsemi 250V 6.5A MOSFET Transistor 2SJ585LS

Description
Trans MOSFET P-CH Si 250V 6.5A 3-Pin(3+Tab) TO-220FI Product overview: 2SJ585LS from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 6.5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ585LS can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET P-CH Si 250V 6.5A 3-Pin(3+Tab) TO-220FI Product overview: 2SJ585LS from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 6.5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ585LS can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250V 6.5A MOSFET Transistor
288-2SJ585LS
250V 6.5A MOSFET Transistor 288-2SJ585LS
Trans MOSFET P-CH Si 250V 6.5A 3-Pin(3+Tab) TO-220FI Product overview: 2SJ585LS from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 6.5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ585LS can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH Si 250V 6.5A 3-Pin(3+Tab) TO-220FI Product overview: 2SJ585LS from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 6.5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ585LS can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 158753-2SJ585LS - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158753-2SJ585LS
Discrete Semiconductor Products 158753-2SJ585LS
Manufacturer: ON Semiconductor Win Source Part Number: 158753-2SJ585LS Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ585 Alternative Parts (Cross-Reference): 2SJ516(S4HND,F); 2SJ516(LBS2KHMAX); 2SJ449; Introduction Date: June 21, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 158753-2SJ585LS
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ585
Alternative Parts (Cross-Reference): 2SJ516(S4HND,F); 2SJ516(LBS2KHMAX); 2SJ449;
Introduction Date: June 21, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SJ585LS 158753-2SJ585LS
Product Name 250V 6.5A MOSFET Transistor Discrete Semiconductor Products
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data