onsemi 250V 4.5A MOSFET Transistor 2SJ584LS

Description
Trans MOSFET P-CH Si 250V 4.5A 3-Pin(3+Tab) TO-220FI Product overview: 2SJ584LS from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 4.5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ584LS can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET P-CH Si 250V 4.5A 3-Pin(3+Tab) TO-220FI Product overview: 2SJ584LS from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 4.5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ584LS can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250V 4.5A MOSFET Transistor
288-2SJ584LS
250V 4.5A MOSFET Transistor 288-2SJ584LS
Trans MOSFET P-CH Si 250V 4.5A 3-Pin(3+Tab) TO-220FI Product overview: 2SJ584LS from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 4.5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ584LS can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH Si 250V 4.5A 3-Pin(3+Tab) TO-220FI Product overview: 2SJ584LS from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 4.5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ584LS can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 158750-2SJ584LS - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158750-2SJ584LS
Discrete Semiconductor Products 158750-2SJ584LS
Manufacturer: ON Semiconductor Win Source Part Number: 158750-2SJ584LS Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ584LS Alternative Parts (Cross-Reference): IRFI9634G; IRFI9634GPBF; SiHFI9634G-E3; SiHFI9634G; Introduction Date: July 27, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 158750-2SJ584LS
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ584LS
Alternative Parts (Cross-Reference): IRFI9634G; IRFI9634GPBF; SiHFI9634G-E3; SiHFI9634G;
Introduction Date: July 27, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SJ584LS 158750-2SJ584LS
Product Name 250V 4.5A MOSFET Transistor Discrete Semiconductor Products
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data