onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ584LS-CB11 2SJ584LS-CB11

Description
Manufacturer: ON Semiconductor Win Source Part Number: 743769-2SJ584LS-CB11 Manufacturer Homepage: www.onsemi.com Reference case: TO-220F Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 743769-2SJ584LS-CB11 Manufacturer Homepage: www.onsemi.com Reference case: TO-220F Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ584LS-CB11 - 743769-2SJ584LS-CB11 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ584LS-CB11
743769-2SJ584LS-CB11
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ584LS-CB11 743769-2SJ584LS-CB11
Manufacturer: ON Semiconductor Win Source Part Number: 743769-2SJ584LS-CB11 Manufacturer Homepage: www.onsemi.com Reference case: TO-220F Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 743769-2SJ584LS-CB11
Manufacturer Homepage: www.onsemi.com
Reference case: TO-220F
Reference Date Code: 11+
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now
10V MOSFET Transistor - 278-2SJ584LS-CB11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V MOSFET Transistor
278-2SJ584LS-CB11
10V MOSFET Transistor 278-2SJ584LS-CB11
PCH 10V DRIVE SERIES Product overview: 2SJ584LS-CB11 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SJ584LS-CB11 can be used for catalog matching and distributor lookup.

PCH 10V DRIVE SERIES Product overview: 2SJ584LS-CB11 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SJ584LS-CB11 can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SJ584LS-CB11
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SJ584LS-CB11
PCH 10V DRIVE SERIES

PCH 10V DRIVE SERIES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 743769-2SJ584LS-CB11 278-2SJ584LS-CB11 2SJ584LS-CB11
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ584LS-CB11 10V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Bulk
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
40V 56A DPAK MOSFET Transistor - 278-AUIRFR3504 - ERSAELECTRONICS PTE. LTD.
Specs
PD 140000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
6 suppliers