Manufacturer: ON Semiconductor
Win Source Part Number: 158682-2SJ502
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ502
Alternative Parts (Cross-Reference): ZXM61P03F; SSM3J02F(F); SSM3J02F(TE85L); SSM3J02F(T5LJRC);
Introduction Date: August 26, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Trans MOSFET P-CH Si 30V 0.5A 3-Pin CP Product overview: 2SJ502 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ502 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 158682-2SJ502 | 288-2SJ502 |
| Product Name | Discrete Semiconductor Products | 30V 0.5A MOSFET Transistor |
| Package Type | SOT3 |