onsemi 60V 20A TO-220 MOSFET Transistor 2SJ478

Description
Trans MOSFET P-CH 60V 20A 3-Pin(3+Tab) TO-220 Product overview: 2SJ478 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20A, TO-220, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ478 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET P-CH 60V 20A 3-Pin(3+Tab) TO-220 Product overview: 2SJ478 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20A, TO-220, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ478 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 20A TO-220 MOSFET Transistor
288-2SJ478
60V 20A TO-220 MOSFET Transistor 288-2SJ478
Trans MOSFET P-CH 60V 20A 3-Pin(3+Tab) TO-220 Product overview: 2SJ478 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20A, TO-220, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ478 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 60V 20A 3-Pin(3+Tab) TO-220 Product overview: 2SJ478 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20A, TO-220, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ478 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 158667-2SJ478 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158667-2SJ478
Discrete Semiconductor Products 158667-2SJ478
Manufacturer: ON Semiconductor Win Source Part Number: 158667-2SJ478 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ478 Alternative Parts (Cross-Reference): TSM480P06CZC0G; Introduction Date: August 22, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 158667-2SJ478
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ478
Alternative Parts (Cross-Reference): TSM480P06CZC0G;
Introduction Date: August 22, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SJ478 158667-2SJ478
Product Name 60V 20A TO-220 MOSFET Transistor Discrete Semiconductor Products
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data