onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ456 2SJ456

Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 1126797-2SJ456 Family Name: 2SJ456 Manufacturer Homepage: www.ssdc-jp.com/eng/ Introduction Date: February 13, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 1126797-2SJ456 Family Name: 2SJ456 Manufacturer Homepage: www.ssdc-jp.com/eng/ Introduction Date: February 13, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ456 - 1126797-2SJ456 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ456
1126797-2SJ456
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ456 1126797-2SJ456
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 1126797-2SJ456 Family Name: 2SJ456 Manufacturer Homepage: www.ssdc-jp.com/eng/ Introduction Date: February 13, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 1126797-2SJ456
Family Name: 2SJ456
Manufacturer Homepage: www.ssdc-jp.com/eng/
Introduction Date: February 13, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1126797-2SJ456
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ456
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD17556Q5B 30V N-Channel NexFET Power MOSFETs - CSD17556Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0018 ohms
View Details
8 suppliers
Advanced Linear Devices, Inc.
View Details
Dual N-channel 60 V, 30 mOhm standard level MOSFET - BUK7K35-60EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT1205
View Details
6 suppliers