onsemi 12V 5A MOSFET Transistor 2SJ420

Description
Trans MOSFET P-CH 12V 5A 8-Pin SOP Product overview: 2SJ420 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ420 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET P-CH 12V 5A 8-Pin SOP Product overview: 2SJ420 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ420 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 5A MOSFET Transistor
288-2SJ420
12V 5A MOSFET Transistor 288-2SJ420
Trans MOSFET P-CH 12V 5A 8-Pin SOP Product overview: 2SJ420 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ420 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 12V 5A 8-Pin SOP Product overview: 2SJ420 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ420 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 158622-2SJ420 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158622-2SJ420
Discrete Semiconductor Products 158622-2SJ420
Manufacturer: ON Semiconductor Win Source Part Number: 158622-2SJ420 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ420 Introduction Date: August 26, 2004 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 158622-2SJ420
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ420
Introduction Date: August 26, 2004
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SJ420 158622-2SJ420
Product Name 12V 5A MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD16570Q5B CSD16570Q5B, 25-V N-Channel NexFET? Power MOSFET - CSD16570Q5BT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 8.20E-4 ohms
View Details
8 suppliers
40V 100A MOSFET Transistor - 278-BUK7E2R3-40C,127 - ERSAELECTRONICS PTE. LTD.
Specs
PD 333000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
3 suppliers
Dual P-Channel Matched MOSFET Pair - ALD1102BSAL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers