onsemi 60V 50A MOSFET Transistor 2SJ413

Description
Trans MOSFET P-CH Si 60V 50A 3-Pin(3+Tab) TO-3PML Product overview: 2SJ413 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ413 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET P-CH Si 60V 50A 3-Pin(3+Tab) TO-3PML Product overview: 2SJ413 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ413 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 50A MOSFET Transistor
288-2SJ413
60V 50A MOSFET Transistor 288-2SJ413
Trans MOSFET P-CH Si 60V 50A 3-Pin(3+Tab) TO-3PML Product overview: 2SJ413 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ413 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH Si 60V 50A 3-Pin(3+Tab) TO-3PML Product overview: 2SJ413 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ413 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 158617-2SJ413 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158617-2SJ413
Discrete Semiconductor Products 158617-2SJ413
Manufacturer: ON Semiconductor Win Source Part Number: 158617-2SJ413 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ413 Alternative Parts (Cross-Reference): 2SJ555; 2SJ555-E; Introduction Date: November 02, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 158617-2SJ413
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ413
Alternative Parts (Cross-Reference): 2SJ555; 2SJ555-E;
Introduction Date: November 02, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SJ413 158617-2SJ413
Product Name 60V 50A MOSFET Transistor Discrete Semiconductor Products
Package Type TO-3; SOT3
Unlock Full Specs
to access all available technical data