onsemi 30V 35A MOSFET Transistor 2SJ400-DL-E

Description
Trans MOSFET P-CH Si 30V 35A 3-Pin(2+Tab) SMP-FD Product overview: 2SJ400-DL-E from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 35A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ400-DL-E can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET P-CH Si 30V 35A 3-Pin(2+Tab) SMP-FD Product overview: 2SJ400-DL-E from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 35A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ400-DL-E can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 35A MOSFET Transistor
288-2SJ400-DL-E
30V 35A MOSFET Transistor 288-2SJ400-DL-E
Trans MOSFET P-CH Si 30V 35A 3-Pin(2+Tab) SMP-FD Product overview: 2SJ400-DL-E from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 35A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ400-DL-E can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH Si 30V 35A 3-Pin(2+Tab) SMP-FD Product overview: 2SJ400-DL-E from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 35A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ400-DL-E can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 158613-2SJ400-DL-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158613-2SJ400-DL-E
Discrete Semiconductor Products 158613-2SJ400-DL-E
Manufacturer: ON Semiconductor Win Source Part Number: 158613-2SJ400-DL-E Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ400 Alternative Parts (Cross-Reference): 2SJ400; ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 158613-2SJ400-DL-E
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ400
Alternative Parts (Cross-Reference): 2SJ400;
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SJ400-DL-E 158613-2SJ400-DL-E
Product Name 30V 35A MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data