onsemi 12V 2A MOSFET Transistor 2SJ381

Description
Trans MOSFET P-CH 12V 2A 4-Pin (3+Tab) PCP Product overview: 2SJ381 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 2A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ381 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET P-CH 12V 2A 4-Pin (3+Tab) PCP Product overview: 2SJ381 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 2A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ381 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 2A MOSFET Transistor
288-2SJ381
12V 2A MOSFET Transistor 288-2SJ381
Trans MOSFET P-CH 12V 2A 4-Pin (3+Tab) PCP Product overview: 2SJ381 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 2A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ381 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 12V 2A 4-Pin (3+Tab) PCP Product overview: 2SJ381 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 2A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ381 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 158604-2SJ381 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158604-2SJ381
Discrete Semiconductor Products 158604-2SJ381
Manufacturer: ON Semiconductor Win Source Part Number: 158604-2SJ381 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ381 Alternative Parts (Cross-Reference): 2SJ628; Introduction Date: August 26, 2004 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 158604-2SJ381
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ381
Alternative Parts (Cross-Reference): 2SJ628;
Introduction Date: August 26, 2004
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SJ381 158604-2SJ381
Product Name 12V 2A MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 154958P - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type SOT23; SOT-23
View Details
EVICES, INC. QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110902PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers
Single FETs, MOSFETs - BSS138AKA/LF1R-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
Single FETs, MOSFETs - 448-AIMZH120R080M1TXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4
View Details
2 suppliers