onsemi 60V 30A TO-220 MOSFET Transistor 2SJ348

Description
Trans MOSFET P-CH Si 60V 30A 3-Pin(3+Tab) TO-220 Product overview: 2SJ348 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 30A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 30A, TO-220, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ348 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET P-CH Si 60V 30A 3-Pin(3+Tab) TO-220 Product overview: 2SJ348 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 30A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 30A, TO-220, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ348 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 30A TO-220 MOSFET Transistor
288-2SJ348
60V 30A TO-220 MOSFET Transistor 288-2SJ348
Trans MOSFET P-CH Si 60V 30A 3-Pin(3+Tab) TO-220 Product overview: 2SJ348 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 30A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 30A, TO-220, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ348 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH Si 60V 30A 3-Pin(3+Tab) TO-220 Product overview: 2SJ348 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 30A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 30A, TO-220, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ348 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 158575-2SJ348 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158575-2SJ348
Discrete Semiconductor Products 158575-2SJ348
Manufacturer: ON Semiconductor Win Source Part Number: 158575-2SJ348 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ348 Alternative Parts (Cross-Reference): 2SJ544-E; TSM480P06CZC0G; 2SJ653; Introduction Date: March 10, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 158575-2SJ348
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ348
Alternative Parts (Cross-Reference): 2SJ544-E; TSM480P06CZC0G; 2SJ653;
Introduction Date: March 10, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SJ348 158575-2SJ348
Product Name 60V 30A TO-220 MOSFET Transistor Discrete Semiconductor Products
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data