Trans MOSFET P-CH 12V 1A 4-Pin (3+Tab) PCP Product overview: 2SJ316 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 1A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ316 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 158527-2SJ316
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ316
Alternative Parts (Cross-Reference): CPH3319;
Introduction Date: August 26, 2004
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 288-2SJ316 | 158527-2SJ316 |
| Product Name | 12V 1A MOSFET Transistor | Discrete Semiconductor Products |
| Package Type | SOT3 |